EN
  • EN
  • DE

IXFK26N120P

Part No IXFK26N120P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description Polar Power MOSFET HiPerFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET, PolarP2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1200V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 6.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 225nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 16000pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 960W (Tc)
Rds On (Maximum) @ Id, Vgs 460 mOhm @ 13A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264AA (IXFK)
Package TO-264-3, TO-264AA
Win Source Part Number 1191089-IXFK26N120P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXFK26N120P
Introduction Date September 25, 2007
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IXFK26N120P CAD Model

Description

The IXYS electronic component is a high-quality MOSFET transistor that is designed to provide reliable performance.

  • Popularity: It is a medium popularity product that is in limited supply, making it a highly sought-after product in the open market.
  • Drain Source Voltage: The transistor has a maximum drain source voltage of 1200V.
  • Continuous Drain Current: It has a continuous drain current of 26A.
  • Package: It comes in a TO-264-3 package.
  • Gate Charge: The gate charge is 225nC @ 10V.
  • Choice: The transistor is a great choice for electronic enthusiasts who are looking for a reliable and high-performance transistor for their projects.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2795 $56.5590
5+ $23.2037 $116.0185
7+ $22.4786 $157.3502
10+ $21.7535 $217.5350
12+ $21.0283 $252.3396
16+ $18.8530 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess