EN
  • EN
  • DE
  • IT

IXFR200N10P

Part No IXFR200N10P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 133A ISOPLUS247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 133A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 8mA
Max Gate Charge 235nC @ 10V
Max Input Capacitance 7600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package ISOPLUS247
Dimension ISOPLUS247
Win Source Part Number 1049515-IXFR200N10P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXFR200N10P CAD Model

Description

The IXFR200N10P is a MOSFET manufactured by IXYS.

  • Power Dissipation: 300W (Tc)
  • Mounting Type: Through Hole
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Temperature Range: -55°C to 175°C (TJ)
  • Case/Package: ISOPLUS247
  • Dimension: ISOPLUS247
  • Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current at 25°C: 133A (Tc)
  • Gate-Source Threshold Voltage: 5V @ 8mA
  • Maximum Gate Charge: 235nC @ 10V
  • Maximum Input Capacitance: 7600pF @ 25V
  • Maximum Rds On at Id, Vgs: 9 mOhm @ 100A, 10V
  • Supply and Demand Status: balanced

You May Also Be Interested in

Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess