EN
  • EN
  • DE

IXGH48N60B3C1

Part No IXGH48N60B3C1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 75A 300W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 75A
Pulsed Collector Current 280A
Collector-emitter saturation voltage(Max) 1.8V @ 15V, 32A
Maximum Power Dissipation 300W
Total Switching Energy(Ets) 450μJ (on), 660μJ (off)
Input Type Standard
Gate Charge 115nC
Turn-on and Turn-off delay time 22ns/130ns
Testing Conditions 480V, 30A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049633-IXGH48N60B3C1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXGH48N60B3C1 CAD Model

Description

IXYS IXGH48N60B3C1 is a PT type IGBT electronic component used in discrete semiconductor products.

  • Maximum collector-emitter breakdown voltage: 600V
  • Maximum collector current: 75A
  • Package: TO-247AD (IXGH) case
  • Maximum power dissipation: 300W
  • Collector-emitter saturation voltage: 1.8V @ 15V, 32A
  • Gate charge: 115nC
  • Turn-on and turn-off delay time: 22ns/130ns

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5292 $73.0584
4+ $29.9727 $119.8908
6+ $29.0362 $174.2172
9+ $28.0995 $252.8955
11+ $27.1628 $298.7908
15+ $24.3529 $365.2935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess