EN
  • EN
  • DE

TPS54060EVM-590

Part No TPS54060EVM-590
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54060 / TPS54060 series DC/DC, Positive and Negative 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SWIFT™
Package Box
Main Purpose DC/DC, Positive and Negative
Outputs and Type 2, Non-Isolated
Voltage - Output ±18V
Current - Output 100mA
Voltage - Input 18V ~ 30V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54060
Base Product Number TPS54060
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-28265,TPS54060EVM-590-ND,TPS54060EVM590
Standard Package 1
Win Source Part Number 1100955-TPS54060EVM-590
Ultra Librarian 3D Model Ultra Librarian TPS54060EVM-590 CAD Model

Description

Product Overview: TPS54060EVM-590 Evaluation Module

The TPS54060EVM-590 is a fully assembled and tested circuit for evaluating the TPS54060 DC-DC converter from Texas Instruments. This high-performance tool is designed to help both novice and expert engineers in assessing the functionality and features of the TPS54060, a versatile step-down regulator that efficiently manages power within a wide range of applications.

Key Features

  • Efficient Power Conversion: The TPS54060EVM-590 is capable of converting a higher voltage input (4.5V to 60V) into a lower voltage output, which is adjustable from 0.8V to VIN, making it suitable for a diverse set of power management tasks.
  • Switching Frequency: The device features a switching frequency of 100kHz to 2.5MHz, which can be adjusted via an external resistor or synchronized to an external clock.
  • Integrated Features: It includes an array of protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring the longevity and reliability of the module.
  • Performance Evaluation: Engineers can test the performance of the TPS54060 DC-DC converter under various conditions and loads, thanks to the EVM's flexible design.

Applications

The TPS54060EVM-590 can be used across various applications that require efficient power management solutions, including:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics

Design and Layout

The evaluation module comes with a pre-populated board that demonstrates the small printed circuit board (PCB) areas that may be achieved when designing with the TPS54060 regulator. The layout is optimized for switching noise reduction and includes input and output capacitors to minimize ripple and ensure stable operation.

Easy Integration

With its user-friendly interface, the TPS54060EVM-590 allows for easy access to all the critical test points and signals for comprehensive evaluation. It is designed to facilitate quick and easy experimentation, which accelerates the development cycle and helps bring products to market faster.

Overall, the TPS54060EVM-590 Evaluation Module from Texas Instruments is an indispensable tool for engineers looking to streamline their power supply designs with the TPS54060 DC-DC converter's performance, flexibility, and reliability.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess