EN
  • EN
  • DE

IXGN320N60A3

Part No IXGN320N60A3
Manufacturer IXYS
Catalog IGBTs - Modules
Description 600V GenX3 IGBTs next generation 600V IGBTs for power conversion applications | IGBT 600V SOT-227B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 320A
Maximum Power 735W
Vce(on) (Maximum) at Vge, Ic 1.25V at 15V, 100A
Current - Collector Cutoff (Maximum) 150μA
Input Capacitance (Cies) at Vce 18nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1191204-IXGN320N60A3
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGN320N60A3 CAD Model

Description

The IXYS IXGN320N60A3 is a chassis mount IGBT transistor with a maximum collector current of 320A and a maximum collector-emitter breakdown voltage of 600V.

  • Mounting Type: Chassis Mount.
  • Collector Current (Maximum): 320A.
  • Collector-Emitter Breakdown Voltage (Maximum): 600V.
  • Configuration: Single.
  • Package: SOT-227-4, miniBLOC.
  • Power Dissipation (Maximum): 735W.
  • Input Capacitance (Maximum): 18nF @ 25V.
  • Operating Temperature: -55°C to 150°C.
  • Family: IXYS IXGN320N60A3.

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
Lowest to $43.6364
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $204.8717
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess