The IXTA100N04T2 TRL is a Trench Power MOSFET from IXYS, designed for high-efficiency, high-current applications. It's part of IXYS's family of power MOSFETs known for their low on-resistance and fast switching speeds.
Applications
- Synchronous Rectification
- DC-DC Converters
- Battery Management Systems
- Motor Control
- High-Current Switching Applications
Features
- Trench MOSFET Technology
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Current Capability
- Avalanche Rated
- Logic Level Gate Drive
Benefits
- Improved Efficiency: Very low on-resistance minimizes conduction losses.
- Reduced Power Dissipation: Low RDS(on) leads to lower heat generation.
- Faster Switching: Enables higher frequency operation, reducing size and cost of passive components.
- Simplified Design: Logic level gate drive simplifies interface with control circuitry.
- Robust Performance: Avalanche rating ensures the device can withstand transient voltage spikes.
The IXTA100N04T2 TRL MOSFET leverages trench technology to achieve very low on-resistance, resulting in reduced power dissipation and improved efficiency. Its fast switching speed allows for high-frequency operation, which can lead to smaller and more compact designs. The logic level gate drive simplifies interfacing with digital control circuits, while the avalanche rating provides added protection against voltage transients. The 'TRL' suffix indicates tape and reel packaging.
Key Specifications:
- Drain-Source Voltage (Vdss): 40V
- Continuous Drain Current (Id): Check datasheet for specific values, dependent on temperature and package.
- On-Resistance (Rds(on)): Check datasheet for specific values at specified gate voltage.
- Gate Charge (Qg): Check datasheet for specific values.
- Package Type: Typically available in TO-263 (D2Pak) package