EN
  • EN
  • DE

IXTQ460P2

Part No IXTQ460P2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description PolarP2™ Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series PolarP2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 48nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2890pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 480W (Tc)
Rds On (Maximum) @ Id, Vgs 270 mOhm @ 12A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-3P
Package TO-3P-3, SC-65-3
Win Source Part Number 1191291-IXTQ460P2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXTQ460P2
Introduction Date June 08, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IXTQ460P2 CAD Model

Description

The IXTQ460P2 is a P-Channel Power MOSFET manufactured by IXYS. This MOSFET is designed for high-power switching applications requiring efficient and reliable performance. Its low on-resistance, high current capability, and fast switching speeds make it suitable for use in power inverters, motor drives, and high-frequency power supplies.

Applications

  • Power inverters
  • Motor drives
  • High-frequency power supplies
  • DC-DC converters
  • Solid-state relays
  • Audio amplifiers

Features

  • P-Channel MOSFET: Suitable for various switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Current Capability: Handles high current loads with ease.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Isolated Mounting Base: Simplifies thermal management.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses.
  • Reliable Performance: Avalanche rating ensures robustness against voltage spikes.
  • Simplified Thermal Management: Isolated mounting base facilitates heat dissipation.
  • Versatile Use: Suitable for a wide range of high-power applications.

The IXTQ460P2's electrical characteristics typically include a low on-resistance (RDS(on)), which minimizes conduction losses, a high drain current rating, and a fast switching speed, which reduces switching losses. It is designed to handle significant levels of current and voltage, making it suitable for demanding power applications. Its avalanche rating provides added protection against voltage transients, ensuring reliable operation in harsh environments. The isolated mounting base simplifies thermal management, allowing for efficient heat dissipation. Its robust design and comprehensive features make it a reliable choice for various high-power applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8768 $51.7824
38+ $2.6947 $102.3986
58+ $2.6036 $151.0088
83+ $2.4216 $200.9928
108+ $2.3305 $251.6940
134+ $2.2395 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess