EN
  • EN
  • DE

IXYN100N120C3H1

Part No IXYN100N120C3H1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MOD 1200V 134A 690W SOT227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Series XPT™, GenX3™
Package Tube
Product Status Active
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 134 A
Power - Max 690 W
Vce(on) (Max) @ Vge, Ic 3.5V @ 15V, 100A
Current - Collector Cutoff (Max) 50 µA
Input Capacitance (Cies) @ Vce 6 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Base Product Number IXYN100
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 847092-IXYN100N120C3H1
Ultra Librarian 3D Model Ultra Librarian IXYN100N120C3H1 CAD Model

Description

The 847092-IXYN100N120C3H1 is an IGBT module from the XPT™, GenX3™ series. It is designed for use in discrete semiconductor products, specifically as a single IGBT.

  • Series: XPT™, GenX3™
  • Configuration: Single IGBT
  • Maximum Power: 690W
  • Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Collector Current: 134A
  • Collector-Emitter Saturation Voltage: 3.5V @ gate-emitter voltage of 15V and collector current of 100A
  • Maximum Collector Cutoff Current: 50µA
  • Input Capacitance: 6nF @ collector-emitter voltage of 25V
  • Mounting Type: Chassis Mount
  • Package: SOT-227-4
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5521 $63.3126
14+ $8.6590 $121.2260
21+ $8.3876 $176.1396
29+ $8.1173 $235.4017
37+ $7.8471 $290.3427
50+ $7.0351 $351.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess