EN
  • EN
  • DE
  • IT

MUBW35-12E7

Part No MUBW35-12E7
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 52A 225W E2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Package Box
Product Status Obsolete
IGBT Type NPT
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 52 A
Power - Max 225 W
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 35A
Current - Collector Cutoff (Max) 400 µA
Input Capacitance (Cies) @ Vce 2 nF @ 25 V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case E2
Supplier Device Package E2
Base Product Number MUBW
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 645690-MUBW35-12E7
Ultra Librarian 3D Model Ultra Librarian MUBW35-12E7 CAD Model

Description

The 645690-MUBW35-12E7 is a three-phase inverter with brake configuration IGBT module from IXYS.

  • Application: Discrete semiconductor products, specifically transistors
  • Power Rating: 225 W
  • Voltage Collector-Emitter Breakdown: 1200 V
  • Collector Current (Max): 52 A
  • IGBT Type: NPT
  • Thermistor: NTC thermistor for temperature sensing and protection
  • Mounting Type: Chassis mountable
  • Package/Case: E2
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
STMicroelectronics
IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Need more? Email Us
Infineon Technologies
IGBT MODULE 600V 95A 250W
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess