EN
  • EN
  • DE

OMA150

Part No OMA150
Manufacturer IXYS
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996641-OMA150
Categories OEM Parts(O-R)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMA150 CAD Model

Description

The OMA150 is a solid-state relay (SSR) manufactured by IXYS. It is designed for switching AC or DC loads and provides electrical isolation between the control and load circuits. This SSR is characterized by its high blocking voltage, low on-resistance, and fast switching speed, making it suitable for various industrial and commercial applications.

Applications

  • Industrial automation
  • Motor control
  • Lighting control
  • Heating control
  • Solenoid and valve control

Features

  • High blocking voltage: Ensures safe operation in high-voltage applications.
  • Low on-resistance: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables precise and responsive control.
  • Optical isolation: Provides electrical isolation between the control and load circuits.
  • Zero-crossing detection: Reduces EMI and voltage spikes during switching.
  • Panel mount package: Allows for easy installation in industrial environments.

Benefits

  • Improved reliability: Solid-state design eliminates mechanical wear and tear.
  • Reduced EMI: Zero-crossing detection minimizes electrical noise.
  • Longer lifespan: Absence of moving parts increases the lifespan of the relay.
  • Enhanced safety: Optical isolation provides electrical isolation.
  • Simplified control: Compatible with standard logic control signals.

Technical Specifications

The OMA150 is designed to switch a maximum voltage of 250VAC and a continuous current of up to 150 Amps. The control voltage is typically 3-32VDC. The isolation voltage between the input and output is generally 4000VAC. Operating temperature is -40°C to +85°C. Its rugged construction allows it to operate reliably in demanding industrial environments. Different models might have slightly different specifications. Always check the datasheet for accurate information.

This solid-state relay is commonly used in applications where reliability, safety, and precise control are crucial. Its robust design and comprehensive feature set make it a reliable choice for various industrial and commercial applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ricoh
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess