EN
  • EN
  • DE

TX24-40R-LT-H1E

Part No TX24-40R-LT-H1E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 40POS R/A GOLD / 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JAE Electronics
Series TX24
Package Tray
Product Status Active
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole, Right Angle
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Height Above Board 0.354" (9.00mm)
Base Product Number TX24-40R
Standard Package 792 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 901580-TX24-40R-LT-H1E
Ultra Librarian 3D Model Ultra Librarian TX24-40R-LT-H1E CAD Model

Description

The TX24-40R-LT-H1E is a rectangular connector array from JAE Electronics.

  • Type: Receptacle
  • Contacts: Outer Shroud
  • Number of Positions: 40
  • Pitch: 0.050" (1.27mm)
  • Board Lock: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 4.00µin (0.100µm)
  • Mounting Type: Through Hole, Right Angle
  • Height Above Board: 0.354" (9.00mm)
  • Package: Tray
  • Standard Package Quantity: 792 pcs
  • Series: TX24
  • Category: Connectors, Interconnects
  • Product Status: Active

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7930 $53.7900
70+ $1.4712 $102.9840
110+ $1.4252 $156.7720
150+ $1.3792 $206.8800
190+ $1.3333 $253.3270
255+ $1.1954 $304.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess