The DTESDB5V0LED02 is a specialized TVS (Transient Voltage Suppressor) diode from Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to protect LED lighting systems and other sensitive electronic equipment from damage caused by electrostatic discharge (ESD) and other transient voltage events. This device is particularly suited for applications where robust protection against voltage surges is required to ensure the long-term reliability of LED lighting.
Applications
- LED Lighting: Protects LED drivers and LED arrays from ESD and surge damage.
- Outdoor Lighting: Safeguards outdoor lighting systems from lightning-induced surges.
- Automotive Lighting: Protects automotive LED lighting systems from voltage transients in the vehicle's electrical system.
- Industrial Lighting: Ensures reliable operation of LED lighting in industrial environments with potential voltage fluctuations.
- Street Lighting: Protects streetlights from power surges and ESD events.
Features
- Low Clamping Voltage: Provides effective protection by clamping transient voltages to safe levels, protecting downstream components.
- Fast Response Time: Quickly responds to transient events, minimizing the duration of the voltage surge.
- Low Leakage Current: Minimizes power consumption and ensures efficient operation.
- Small Package Size: Allows for compact designs and easy integration into LED lighting systems.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Enhanced LED Lifespan: Protects LEDs from damage, extending their operational life and reducing replacement costs.
- Improved System Reliability: Ensures reliable operation of LED lighting systems in harsh electrical environments.
- Reduced Maintenance Costs: Minimizes the need for maintenance and repairs due to voltage surge damage.
- Cost-Effective Protection: Provides a cost-efficient solution for protecting LED lighting systems from transient voltage events.
- Simplified Design: Easy to integrate into existing LED lighting designs.
Additional Details
The DTESDB5V0LED02 typically has a standoff voltage of 5V and a low clamping voltage optimized for LED protection. It is often available in surface-mount packages suitable for automated assembly. Key specifications include peak pulse power, reverse standoff voltage, clamping voltage, and operating temperature range. Consult the manufacturer's datasheet for detailed specifications, package dimensions, and application guidelines.