EN
  • EN
  • DE

SCJT1117B-3.3

Part No SCJT1117B-3.3
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969023-SCJT1117B-3.3
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCJT1117B-3.3 CAD Model

Description

The SCJT1117B-3.3 is a low dropout (LDO) linear voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for a wide range of applications where a stable voltage supply is required, particularly in battery-powered and portable devices.

Applications

  • Microcontroller Power Supply: Provides a stable 3.3V power supply for microcontrollers.
  • Battery-Powered Devices: Used in portable devices such as mobile phones, tablets, and MP3 players.
  • Post Regulation for Switching Regulators: Reduces ripple and noise from switching regulators.
  • Power Management in Embedded Systems: Provides a stable voltage rail for sensitive components.
  • Linear Regulation in Consumer Electronics: Used in TVs, DVD players, and other consumer devices.

Features

  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the output when the device temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits

  • Improved System Reliability: Protection features prevent damage from overcurrent, short circuits, and overheating.
  • Extended Battery Life: Low dropout voltage allows for efficient operation with a wide range of battery voltages.
  • Reduced Noise and Ripple: Provides a clean and stable power supply for sensitive components.
  • Simplified System Design: Requires minimal external components.
  • Compact Size: Available in small surface-mount packages.

Technical Specifications

The SCJT1117B-3.3 provides a fixed output voltage of 3.3V. It is designed to handle a specific maximum input voltage and output current. It is available in surface mount packages, such as SOT-223. The datasheet from JCET contains detailed specifications including input voltage range, output current capability, dropout voltage characteristics, and thermal resistance.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0512 $50.1760
2,385+ $0.0420 $100.1700
3,690+ $0.0407 $150.1830
5,080+ $0.0394 $200.1520
6,565+ $0.0381 $250.1265
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess