EN
  • EN
  • DE

JMB387-LGAZ0A

Part No JMB387-LGAZ0A
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826482-JMB387-LGAZ0A
Ultra Librarian 3D Model Ultra Librarian JMB387-LGAZ0A CAD Model

Description

The JMicron JMB387-LGAZ0A is a PCI Express to ExpressCard/CardBus host controller. This chip is designed to bridge the PCI Express interface of a computer system to the ExpressCard and CardBus slots, enabling the use of expansion cards designed for those interfaces.

Applications

  • Desktop PCs: Adding ExpressCard and CardBus slots to desktop computers.
  • Embedded Systems: Providing ExpressCard and CardBus connectivity for embedded applications.
  • Industrial PCs: Enabling the use of ExpressCard and CardBus expansion cards in industrial PCs.
  • Adapter Cards: Creating PCI Express to ExpressCard/CardBus adapter cards.
  • Legacy System Support: Enabling the use of older CardBus cards on newer systems.

Features

  • PCI Express Interface: Connects to the host system via PCI Express.
  • ExpressCard Support: Supports ExpressCard interface for modern expansion cards.
  • CardBus Support: Supports CardBus (PCMCIA) interface for legacy expansion cards.
  • Single-Chip Solution: Integrates both ExpressCard and CardBus functionality into a single chip.
  • Hot-Plugging Support: Allows cards to be added or removed without powering down the system.

Benefits

  • Extends System Capabilities: Allows systems to utilize a wide range of ExpressCard and CardBus expansion cards.
  • Legacy Support: Enables the use of older CardBus cards on newer systems.
  • Simplified System Design: Reduces component count by integrating both interfaces into a single chip.
  • Improved Connectivity: Provides flexible connectivity options for various expansion cards.
  • Easy Integration: Relatively easy to integrate into various systems.

Additional Details

The JMB387-LGAZ0A utilizes the PCI Express interface for host connectivity. It supports hot-plugging for both ExpressCard and CardBus devices. Power management features are included to conserve energy. Detailed technical specifications can be found in the JMicron datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess