EN
  • EN
  • DE

0868BM15C0001E

Part No 0868BM15C0001E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description TI CC11XX 868MHZ BALUN-FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency Range 863MHz to 873MHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference 180° ±15
Insertion Loss (Max) 2.1dB
Return Loss (Min) 9.5dB
Mounting Surface Mount
Win Source Part Number 092054-0868BM15C0001E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 0868BM15C0001E CAD Model

Description

Description

The 0868BM15C0001E is an innovative electronic component providing high functionality and reliability across numerous applications, offering a balance of advanced features and ease of use.

Applications/Projects

  • RFID Systems
  • Smart Home Applications
  • Medical Devices
  • IoT Projects

Features and Benefits

  • Innovative Design: Features cutting-edge technology for superior application results.
  • Reliable Performance: Ensures stable and consistent outcomes.
  • Integration Flexibility: Compatible with various electronic systems.
  • Value for Money: Delivers high-quality performance at a reasonable price point.

Opt for the 0868BM15C0001E for advanced electronic solutions requiring reliability and efficiency.

You May Also Be Interested in

M/A-Com Technology Solutions
1:1 TRANSFORMER FLUX COUPLED
Lowest to $2.3543
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
M/A-Com Technology Solutions
TRANSFORMER 1:1 5-3000 MHZ
Lowest to $1.6087
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD / RF Balun 1MHz ~ 500MHz 1:4 6-SMD Module, 5 Leads
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Walsin Technology Corporation
BALUN / RF Balun
Need more? Email Us
Pulse
BALUN 250KHZ-500MHZ 5SMD / RF Balun 250kHz ~ 500MHz 5-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess