EN
  • EN
  • DE
  • IT

2450AT14A0100T

Part No 2450AT14A0100T
Manufacturer Johanson Technology Inc.
Catalog RF Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD  /  2.4GHz Chip RF Antenna 2.4GHz ~ 2.48GHz 0.5dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.48GHz
Antenna Type Chip
Number of Bands 1
Return Loss 9dB
Gain 0.5dBi
Power - Max 2 W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.016" (0.40mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names 712-1636-2,712-1636-1,712-1636-6
Standard Package 4,000
Win Source Part Number 1114365-2450AT14A0100T
Ultra Librarian 3D Model Ultra Librarian 2450AT14A0100T CAD Model

Description

The 1114365-2450AT14A0100T is an RF antenna from Johanson Technology Inc.

  • Antenna Type: Chip
  • Frequency Range: 2.4GHz ~ 2.48GHz
  • Frequency (Center/Band): 2.4GHz
  • Package: Tape & Reel
  • Standard Package: 4,000
  • Power - Max: 2 W
  • Return Loss: 9dB
  • Height: 0.016" (0.40mm)
  • Application: RF/IF and RFID

You May Also Be Interested in

TE Connectivity
RF ANT 450MHZ WHIP STR NMO BASE
Lowest to $27.6455
Ethertronics/AVX
RF ANTENNA WIFI/ISM/BT/ZIGBEE
Need more? Email Us
Pulse
ANTENNA 802.11B LNG BLUTOOTH SMD
Lowest to $0.3687
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD / 2.4GHz Bluetooth, WiMax?, WLAN, Zigbee? PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount
Lowest to $0.5291
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ MOLDED SLD
Lowest to $1.7125
Tallysman Wireless Inc.
EMBEDDED, LIGHTWEIGHT GPS L1/L5
Need more? Email Us
Pulse
ANTENNA PATCH ANMW BOB-C 2525 GN
Need more? Email Us
Abracon LLC
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
TDK Corporation
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3097 $57.2945
445+ $0.2541 $113.0745
685+ $0.2462 $168.6470
945+ $0.2382 $225.0990
1,220+ $0.2303 $280.9660
1,630+ $0.2065 $336.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess