EN
  • EN
  • DE

10FLT-SM2-TB(LF)(SN)(M)

Part No 10FLT-SM2-TB(LF)(SN)(M)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1181988-10FLT-SM2-TB(LF)(SN)(M)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10FLT-SM2-TB(LF)(SN)(M) CAD Model

Description

The 10FLT-SM2-TB(LF)(SN)(M) is a surface mount connector manufactured by JST Sales America Inc. It is a part of the FLT series, designed for board-to-wire connections in compact electronic devices. This connector offers a reliable and space-saving solution for connecting wires to printed circuit boards.

Applications:

  • Consumer Electronics: Used in various consumer electronics devices, such as smartphones, tablets, and digital cameras.
  • Industrial Equipment: Employed in industrial control systems, machinery, and automation equipment.
  • Medical Devices: Utilized in medical equipment for reliable and secure wire-to-board connections.
  • Automotive Electronics: Found in automotive electronic systems, such as infotainment and control units.
  • Telecommunications Equipment: Used in telecommunications equipment for connecting wires to PCBs.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Low Profile Design: Compact design for space-constrained applications.
  • Secure Locking Mechanism: Provides a secure and reliable connection.
  • Tin Plating: Tin-plated contacts for good solderability and corrosion resistance.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits:

  • Reliable Connection: Ensures a secure and reliable wire-to-board connection.
  • Space-Saving Design: Low profile design saves valuable PCB space.
  • Easy to Use: Simplifies assembly and soldering processes with its surface mount design.
  • Cost-Effective: Offers a cost-effective solution for wire-to-board connectivity.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The 10FLT-SM2-TB(LF)(SN)(M) is a 10-position connector with a pitch of 1.25mm. The (LF) designation indicates that it is lead-free. The (SN) indicates that the contacts are tin-plated. The (M) likely refers to a specific packaging or material characteristic. It is designed to accept a range of wire gauges. This connector is typically used with a mating crimp terminal. Proper reflow soldering techniques are recommended to ensure reliable solder joints. JST offers a range of tooling and equipment to support the assembly and termination of this connector. It is well-suited for high-density applications where space is at a premium. The housing material provides good insulation and mechanical strength.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
MISCO
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Sumitomo Electric
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Analog Devices Inc.
French Electronic Distributor since 1988
Lowest to $169.1730
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess