EN
  • EN
  • DE
  • IT

B03P-NV(LF)(SN)

Part No B03P-NV(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Header B03P-NV, 5.00mm, 3-contacts, top entry, THT/700/box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Contact Plating Copper, Tin
Current Rating 10 A
Height 10.9 mm
Length 15 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Pins 3
Number of Poles 3
Pitch 5 mm
RoHS Compliant
Shape Straight
Width 8.5 mm
Win Source Part Number 983851-B03P-NV(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B03P-NV(LF)(SN) CAD Model

Description

The B03P-NV(LF)(SN) is a 3-position crimp-style connector housing manufactured by JST Sales America Inc. It's part of their NV series of connectors, designed for reliable wire-to-board connections in a variety of electronic applications. The (LF)(SN) designation indicates that the connector is lead-free and has a tin plating.

Applications:

  • Wire-to-board connections in electronic devices
  • Signal and power connections in consumer electronics
  • Internal wiring harnesses for appliances
  • Industrial control equipment
  • Automotive electronics

Features:

  • 3 Positions: Accommodates three individual wires.
  • Crimp Style: Requires crimping tools to secure wires into the connector.
  • NV Series: Part of JST's NV connector series, known for its reliability and compact design.
  • Lead-Free (LF): Compliant with RoHS environmental standards.
  • Tin Plating (SN): Provides good solderability and corrosion resistance.
  • Polarization Feature: Prevents mis-mating with the corresponding header.

Benefits:

  • Reliable Connection: Crimp-style termination ensures a secure and durable electrical connection.
  • Compact Design: Space-saving design allows for high-density wiring in electronic devices.
  • Easy Assembly: Crimp termination simplifies the assembly process.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Corrosion Resistance: Tin plating protects against corrosion, ensuring long-term reliability.

Additional Details:

This connector housing requires mating with a compatible header (sold separately) and the use of appropriate crimp terminals for wire termination. The NV series connectors are designed for applications where a reliable and compact connection is essential. Proper crimping technique is crucial to ensure a secure and reliable connection. Always consult the JST datasheet for the correct crimping tool and terminal information.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.2599
ADI Electronics
Lowest to $2.2773
Intel
Contact for details
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $5.4849
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3328 $56.5760
415+ $0.2731 $113.3365
640+ $0.2645 $169.2800
880+ $0.2559 $225.1920
1,135+ $0.2474 $280.7990
1,515+ $0.2219 $336.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,540 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess