EN
  • EN
  • DE

B4B-ZR-SM4-TFT(LF)(SN)

Part No B4B-ZR-SM4-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 4POS 1.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features Connector Header Surface Mount 4 position 0.059" (1.50mm)
Manufacturer JST Sales America Inc.
Series ZH
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Family Name B4B-ZR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number B4B-ZR-SM4-TFT (LF)(SN)(P)-ND, Q6199697, 455-3273-6, B4B-ZR-SM4-TFT (LF)(SN)(P), 455-3273-1, 455-3273-2, B4B-ZR-SM4-TFT(LF)(SN)(P), B4B-ZR-SM4-TFT(LF)(SN)-ND, B4B-ZR-SM4-TFT(LF)(SN)(P)-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863103-B4B-ZR-SM4-TFT(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B4B-ZR-SM4-TFT(LF)(SN) CAD Model

Description

The 863103-B4B-ZR-SM4-TFT(LF)(SN) is a 4-position connector header surface mount manufactured by JST Sales America Inc.

  • Series: ZH
  • Package: reel - TR
  • Family Name: B4B-ZR
  • Temperature Range: -25°C ~ 85°C
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • REACH: Unaffected
  • Quantity Per Package: 1000

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5518 $52.4210
225+ $0.4527 $101.8575
345+ $0.4386 $151.3170
475+ $0.4244 $201.5900
610+ $0.4103 $250.2830
820+ $0.3679 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess