EN
  • EN
  • DE

B5B-XH-A-BK(LF)(SN)

Part No B5B-XH-A-BK(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047840-B5B-XH-A-BK(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B5B-XH-A-BK(LF)(SN) CAD Model

Description

The B5B-XH-A-BK(LF)(SN) is a 5-position, 2.5mm pitch, crimp-style, through-hole header manufactured by JST Sales America Inc. It belongs to the XH series, known for its compact size and reliable wire-to-board connections. The through-hole mounting provides a strong and secure connection to the PCB. The BK in the part number likely indicates a black insulator color. The (LF)(SN) designation signifies that the component is lead-free and features a tin (Sn) plating.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Automotive systems
  • Medical devices
  • Lighting systems
  • Security systems

Features:

  • Number of Positions: 5
  • Pitch: 2.5mm
  • Mounting Type: Through-Hole
  • Style: Header
  • Termination Method: Crimp
  • Series: XH
  • Color: Black
  • Material: Typically made of UL94V-0 rated nylon
  • Contact Material: Typically tin-plated copper alloy
  • Lead-Free: RoHS compliant
  • Tin Plating: Ensures good solderability and corrosion resistance

Benefits:

  • Reliable Connection: Crimp termination creates a secure and stable electrical connection.
  • Compact Size: The 2.5mm pitch enables high-density mounting on printed circuit boards.
  • Through-Hole Mounting: Provides a robust mechanical connection to the PCB.
  • Versatile: Suitable for various applications requiring reliable wire-to-board connections.
  • RoHS Compliance: Ensures compliance with environmental regulations.
  • Easy Mating: Designed for easy and secure mating with compatible JST XH series housings.

Additional Details:

The B5B-XH-A-BK(LF)(SN) is commonly used with corresponding JST XH series crimp housings and terminals. The through-hole mounting style provides a stronger and more reliable connection compared to surface mount options, particularly in applications subject to vibration or mechanical stress. Refer to the JST product datasheet for detailed specifications, including current and voltage ratings, operating temperature range, and applicable safety certifications. Proper crimping tools and techniques are crucial for achieving optimal performance and long-term reliability. The black insulator helps with color-coding and identification within the assembly.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1074 $50.4780
1,140+ $0.0881 $100.4340
1,760+ $0.0854 $150.3040
2,425+ $0.0826 $200.3050
3,130+ $0.0799 $250.0870
4,190+ $0.0716 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,320 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess