EN
  • EN
  • DE

BM05B-XARS-TF(LF)(SN)

Part No BM05B-XARS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description 5 Position Board Mount Header Red
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049450-BM05B-XARS-TF(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM05B-XARS-TF(LF)(SN) CAD Model

Description

The BM05B-XARS-TF(LF)(SN) is a 5-position, 2.5mm pitch, SMT (Surface Mount Technology) Header from JST's XAR series. This header is designed for wire-to-board connections and offers a secure and reliable connection in a low-profile form factor suitable for automated assembly processes. The TF(LF)(SN) designation indicates it's a lead-free product (LF) with tin plating (SN) and tape and reel packaging (TF).

Applications:

  • Consumer electronics
  • Industrial control systems
  • Office equipment
  • Telecommunications equipment
  • Automotive electronics

Features:

  • Surface Mount Design: Ideal for automated assembly processes.
  • Low Profile: Minimizes overall board height.
  • Secure Connection: Ensures a reliable electrical connection.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.
  • Tape and Reel Packaging: Facilitates automated placement on PCBs.
  • 2.5mm Pitch: Provides a balance between size and current carrying capability.
  • Tin Plating: Offers good solderability and corrosion resistance.

Benefits:

  • Efficient Assembly: SMT design reduces assembly time and costs.
  • Space Saving: Low profile design allows for denser board layouts.
  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Environmentally Compliant: Meets RoHS requirements, reducing environmental impact.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The BM05B-XARS-TF(LF)(SN) header has a voltage rating of 250V AC/DC. The current rating is 3A. The operating temperature range is -25°C to +85°C (including temperature rise). The insulation resistance is 1000 MΩ minimum. It is designed to be used with JST's XAR series crimp contacts and compatible housings. The tape and reel packaging conforms to EIA-481 standards. This header is well-suited for high-volume production environments where automated assembly is essential.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
TE Connectivity
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2466 $62.3300
115+ $1.0229 $117.6335
175+ $0.9910 $173.4250
245+ $0.9590 $234.9550
315+ $0.9270 $292.0050
420+ $0.8311 $349.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess