EN
  • EN
  • DE

PARP-03V(N)

Part No PARP-03V(N)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (O - R)
Description Crimp Style Retainer Mountable Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Gender Female
RoHS Non-Compliant
Win Source Part Number 1083900-PARP-03V(N)
Categories OEM Parts(O-R)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PARP-03V(N) CAD Model

Description

The PARP-03V(N) is a 3.0mm pitch, crimp style, wire-to-board disconnectable connector manufactured by JST Sales America Inc. It is designed for secure and reliable connections in a variety of applications. This connector is part of the PAR series, known for its compact design and ease of use.

Applications

  • Consumer electronics
  • Office automation equipment
  • Industrial control systems
  • Medical equipment
  • Testing and measurement devices

Features

  • Compact Design: The 3.0mm pitch allows for high-density mounting.
  • Secure Connection: Crimp-style terminals provide a reliable and vibration-resistant connection.
  • Disconnectable: Enables easy maintenance and component replacement.
  • Polarization: Prevents mismating, ensuring correct connections.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Space Saving: Its small size is ideal for applications with limited space.
  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Easy Installation: Crimp-style termination simplifies the assembly process.
  • Reduced Downtime: Disconnectable feature allows for quick maintenance and repairs.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The PARP-03V(N) connector typically consists of a housing and crimp-style terminals. The housing is made of durable plastic material. The crimp terminals are designed to be used with specific wire gauges; therefore, it's important to consult the manufacturer's specifications for proper wire selection and crimping tools. The connector is designed for through-hole mounting on printed circuit boards (PCBs). Proper crimping techniques are essential to ensure a secure and reliable connection. The current rating is typically around 3A, and the voltage rating is approximately 250V, but these specifications should be verified with the official datasheet for the specific application requirements.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,575+ $0.0323 $115.4725
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,970 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess