EN
  • EN
  • DE

SWPT-001T-025

Part No SWPT-001T-025
Manufacturer JST Sales America Inc.
Catalog Rectangular - Board to Board Connectors
Description JWPF Series 2 mm Wire to Wire 26-22 AWG Waterproof Disconnectable Tab Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Tin
Connector Type Crimp, Power, Rectangular
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Current Rating 3 A
Gender Male
Insulation Resistance 800 MΩ
Lead Free Yes
Lead Pitch 2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Contacts 1
Number of Poles 1
Number of Rows 1
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Voltage Rating (AC) 100 V
Voltage Rating (DC) 100 V
Wire/Cable Gauge 26 AWG
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 22 AWG
Working Voltage 100 V
Win Source Part Number 968918-SWPT-001T-025
Categories Rectangular - Board to Board Connectors
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPT-001T-025 CAD Model

Description

The SWPT-001T-025 is a crimp power rectangular connector manufactured by JST Sales America Inc. Bold the product name (e.g., BAV99S,135 → SWPT-001T-025) and manufacturer (e.g., Nexperia USA Inc. → JST Sales America Inc.).

  • Type: Crimp Power Rectangular Connector
  • Row Count: 1
  • Gender: Male
  • Number of Contacts: 1
  • Current Rating: 3A
  • Working Voltage: 100V
  • Wire/Cable Gauge: 26 AWG
  • Wire Gauge Range: 22-26 AWG
  • Contact Plating: Tin
  • Body Plating: Tin
  • Contact Material: Brass
  • Maximum Operating Temperature: 85°C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Molex, LLC
CONN PLUG 60POS SMD GOLD
Need more? Email Us
TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to $0.1793
Molex, LLC
CONN RCPT 30POS SMD GOLD
Lowest to $0.1127
TE Connectivity
CONN RCPT 40POS SMD GOLD
Lowest to $1.4108
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
Molex, LLC
CONN RCPT 6POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $11.6418
TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to $1.4126

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,340+ $0.0374 $50.1160
3,260+ $0.0307 $100.0820
5,055+ $0.0297 $150.1335
6,945+ $0.0288 $200.0160
8,995+ $0.0278 $250.0610
12,050+ $0.0249 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 1340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess