EN
  • EN
  • DE

RAC164D330JCTP

Part No RAC164D330JCTP
Manufacturer Kamaya Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1149117-RAC164D330JCTP
Categories Custom Parts
Manufacturer Kamaya Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RAC164D330JCTP CAD Model

Description

The RAC164D330JCTP is a thick film chip resistor manufactured by Kamaya Inc. It is designed for general-purpose applications and offers good reliability and stability. This resistor has a resistance value of 33 ohms and a tolerance of ±5%.

Applications:

  • Current limiting in LED circuits
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers
  • General purpose circuits
  • Consumer electronics
  • Industrial equipment

Features:

  • Resistance value: 33 ohms
  • Tolerance: ±5%
  • Power rating: typically 1/16W or 1/10W (check datasheet)
  • Thick film construction
  • Small case size (typically 0603 or 0805)
  • RoHS compliant

Benefits:

  • Reliable performance in general purpose applications.
  • Cost-effective solution for resistance requirements.
  • Suitable for automated assembly processes.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The RAC164D330JCTP is a surface mount resistor designed for reflow soldering. The thick film resistive element provides a stable and reliable resistance value over a wide range of operating conditions. It is available in various case sizes, with 0603 and 0805 being common. The operating temperature range typically extends from -55°C to +155°C, making it suitable for use in a variety of environments. This resistor meets industry standards for reliability and environmental compliance. The exact power rating depends on the specific case size and should be verified in the product datasheet. These resistors are commonly used in applications where precise resistance values are not critical but reliable performance is required. Its small size makes it suitable for high-density circuit board designs.

You May Also Be Interested in

Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NANYA
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess