EN
  • EN
  • DE
  • IT

DSA321SD 20.000

Part No DSA321SD 20.000
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142868-DSA321SD 20.000
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSA321SD 20.000 CAD Model

Description

The DSA321SD 20.000 is a miniature SMD crystal oscillator manufactured by KDS. Crystal oscillators provide stable and precise clock signals for various electronic devices. The '20.000' indicates a frequency of 20.000 MHz (20 MHz). This component is commonly used where a stable and accurate timing source is required.

Applications

  • Microcontroller clock sources
  • Real-time clocks (RTCs)
  • Communication devices (e.g., radios, network interfaces)
  • Industrial control systems
  • Consumer electronics
  • GPS devices

Features

  • SMD (Surface Mount Device): Designed for automated assembly on PCBs.
  • Miniature Package: Compact size for space-constrained applications.
  • Stable Frequency: Provides a reliable and accurate 20 MHz clock signal.
  • Low Power Consumption: Efficient design minimizes power usage.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • High Accuracy: Delivers precise timing for demanding applications.

Benefits

  • Precise Timing: Ensures accurate clock signals for critical applications.
  • Space Savings: Small size allows for high-density circuit designs.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Reliable Performance: Stable frequency and robust construction ensure long-term reliability.
  • Easy Integration: SMD design simplifies assembly processes.

Additional Details

The DSA321SD 20.000 is housed in a ceramic package for environmental protection and stability. Typical specifications include a supply voltage of 3.3V or 5V, depending on the specific model. The frequency stability, temperature range, and aging characteristics are critical parameters to consider when selecting this oscillator. The datasheet should be consulted for detailed specifications, including frequency tolerance, load capacitance, and operating temperature range. This oscillator is frequently used in applications where a stable and accurate clock signal is essential for proper operation, such as in embedded systems, communication devices, and timing circuits.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
UTC
Lowest to $0.3269
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess