EN
  • EN
  • DE

DSX530G-48.000MHZ-18PF

Part No DSX530G-48.000MHZ-18PF
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164363-DSX530G-48.000MHZ-18PF
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSX530G-48.000MHZ-18PF CAD Model

Description

The DSX530G-48.000MHZ-18PF is a crystal oscillator manufactured by KDS (Daishinku Corp). It is designed to provide a highly stable and accurate 48.000 MHz clock signal for a variety of electronic applications. The 18PF likely refers to the load capacitance.

Applications

  • USB Interfaces: Provides the necessary clock signal for USB controllers and devices.
  • Ethernet Controllers: Used as a reference clock for Ethernet PHYs and MAC controllers.
  • Real-Time Clocks (RTC): Can be used in RTC circuits requiring a higher frequency than typical RTC crystals.
  • Microcontrollers and Processors: Supplies a precise clock signal for high-performance microcontrollers and processors.
  • FPGA (Field-Programmable Gate Array) Applications: Used as a clock source for FPGAs to synchronize logic operations.

Features

  • Frequency: 48.000 MHz, a standard frequency for many digital communication and processing applications.
  • Load Capacitance: 18 pF (Picofarads), indicating the required load capacitance for optimal performance.
  • High Stability: Provides a stable and accurate frequency output over a wide temperature range.
  • Low Jitter: Exhibits low phase noise and jitter, crucial for high-speed data transmission.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Precise Timing: Enables accurate timing and synchronization in digital systems.
  • Reliable Performance: Provides a stable and consistent frequency output, ensuring reliable operation in demanding applications.
  • Low Noise: Minimizes phase noise and jitter, improving signal integrity and data transmission accuracy.
  • Long-Term Stability: Maintains frequency accuracy over extended periods, reducing the need for recalibration.
  • Environmental Compliance: Meets environmental standards, making it suitable for environmentally conscious applications.

Additional Details

The DSX530G series typically features a ceramic surface-mount package for easy integration into PCB designs. The 18 pF load capacitance is a critical parameter and must be matched by the external circuit to ensure the crystal operates at its specified frequency and stability. The datasheet provides detailed information on frequency tolerance, temperature stability, aging characteristics, and other electrical parameters. Careful PCB layout and impedance matching are important for minimizing signal reflections and ensuring optimal performance in high-speed applications. The part is suitable for applications needing a precise 48MHz clock such as USB and Ethernet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
ACX
Lowest to $0.1640
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess