EN
  • EN
  • DE

2N5551C

Part No 2N5551C
Manufacturer KEC
Catalog Hard To Find
Description Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 / EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE, HIGH VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1123977-2N5551C
Manufacturer Homepage www.keccorp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2N5551C
Introduction Date May 01, 1997
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2N5551C CAD Model

Description

The 2N5551C is a high-voltage NPN transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in a variety of general-purpose amplification and switching applications, particularly where high voltage handling is required.

Applications

  • High-voltage amplification
  • Switching circuits
  • Linear regulators
  • Oscillators
  • General-purpose amplifiers

Features

  • NPN Transistor
  • High Voltage: VCEO = 160V
  • Continuous Collector Current: IC = 600mA
  • High Transition Frequency: fT = 100 MHz (typical)
  • Low Noise Figure

Benefits

  • Suitable for high-voltage applications, preventing breakdown and ensuring reliable operation.
  • Versatile usage in amplification and switching circuits due to its robust characteristics.
  • Improved signal amplification with a high transition frequency.
  • Lower noise amplification in sensitive circuits thanks to its low noise figure.
  • Stable performance and long lifespan due to KEC's manufacturing quality.

Additional Details

The 2N5551C comes in a TO-92 package. Its total power dissipation is around 625mW. The collector-base voltage (VCBO) is 180V, and the emitter-base voltage (VEBO) is 6V. The operating and storage junction temperature ranges from -55°C to +150°C. The DC current gain (hFE) typically ranges from 80 to 250, depending on the operating conditions. Its saturation voltage is relatively low, contributing to its efficiency in switching applications.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess