EN
  • EN
  • DE

KDS221V-RTK/H

Part No KDS221V-RTK/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067214-KDS221V-RTK/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDS221V-RTK/H CAD Model

Description

The KEC KDS221V-RTK/H is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This component offers a fast response time and a low clamping voltage, ensuring effective protection against transient events, which are critical in various electronic systems.

Applications:

  • Data Line Protection: Used to protect data lines in communication devices against ESD and surge events.
  • Microcontroller Protection: Safeguards microcontrollers from damaging voltage transients.
  • I/O Port Protection: Protects input/output ports of electronic equipment against overvoltage conditions.
  • Automotive Electronics: Employed in automotive applications to protect sensitive circuits from voltage spikes and surges.
  • Consumer Electronics: Integrated into consumer electronic products to enhance reliability and longevity.

Features:

  • Fast Response Time: Quickly responds to transient voltages, clamping them to safe levels.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during surge events.
  • High Surge Capability: Can withstand high surge currents without being damaged.
  • Small Package Size: Allows for compact and efficient circuit designs.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic circuits from damage due to voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failures caused by transient events, minimizing downtime.
  • Cost Savings: Avoids the costs associated with repairing or replacing damaged components.
  • Improved Product Longevity: Increases the lifespan of electronic products by protecting them from voltage-related stress.
  • Compliance with Safety Standards: Helps in meeting safety standards related to ESD and surge protection.

Additional Details:

The KDS221V-RTK/H is typically available in a small surface mount package, making it suitable for high-density PCB layouts. Key specifications include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). These parameters are crucial for selecting the appropriate TVS diode for a given application. Designers should consult the datasheet to ensure the diode meets the protection requirements of the circuit, considering factors such as the expected surge levels and the sensitivity of the protected components. Proper PCB layout techniques are also important to minimize inductance and maximize the effectiveness of the TVS diode in providing robust transient voltage protection.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess