EN
  • EN
  • DE

KDV269-RTKP

Part No KDV269-RTKP
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958878-KDV269-RTKP
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDV269-RTKP CAD Model

Description

The KEC KDV269-RTKP is a variable capacitance diode (varicap diode) designed for use in electronic tuning circuits. This diode exhibits a capacitance that varies with the applied reverse voltage, making it suitable for applications requiring voltage-controlled oscillators (VCOs), tunable filters, and other adjustable frequency circuits.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in VCOs to adjust the oscillation frequency.
  • Tunable Filters: Employed in tunable filters to vary the filter's cutoff frequency.
  • Frequency Synthesizers: Integrated into frequency synthesizers for fine-tuning and frequency locking.
  • FM Radios: Utilized in FM radios for tuning to different frequencies.
  • Television Tuners: Found in television tuners to select different channels.

Features:

  • Wide Capacitance Tuning Range: Offers a broad range of capacitance variation with changes in reverse voltage.
  • High Tuning Ratio: Provides a significant change in capacitance relative to the change in voltage.
  • Low Series Resistance: Minimizes losses and improves the performance of tuning circuits.
  • High Q Factor: Ensures low signal attenuation and better selectivity in tunable circuits.
  • Small Package Size: Allows for compact and efficient circuit designs.

Benefits:

  • Precise Frequency Control: Enables precise adjustment and control of frequency in electronic circuits.
  • Improved Tuning Accuracy: Enhances the accuracy of frequency selection in tunable devices.
  • Compact Design: Allows for smaller and more efficient tuning circuit implementations.
  • Low Power Consumption: Minimizes power consumption in tuning applications.
  • Enhanced Circuit Performance: High Q factor ensures low signal loss and better selectivity.

Additional Details:

The KDV269-RTKP typically comes in a small surface mount package. Its key specifications include the capacitance at a specified reverse voltage, the tuning ratio (the ratio of capacitance at two different reverse voltages), the series resistance, and the Q factor. Designers must carefully consider these parameters to select the appropriate varicap diode for their specific application. The diode should be biased properly to operate within its specified voltage range. Proper PCB layout is also essential to minimize parasitic inductance and capacitance, which can affect the performance of the tuning circuit.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess