The KDZ15EV-RTK/P is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide stable voltage regulation in a variety of electronic circuits. This diode is commonly used in voltage stabilization, overvoltage protection, and clipping applications. The KDZ15EV-RTK/P offers a precise and reliable voltage reference for different electronic systems.
Applications
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Voltage Reference
- Surge Protection
Features
- Precise Zener Voltage
- Low Dynamic Impedance
- Small Surface Mount Package
- High Surge Capability
- Lead-Free Finish
Benefits
- Provides stable and accurate voltage regulation in electronic circuits.
- Protects sensitive components from overvoltage conditions.
- Offers a compact solution for voltage regulation in small devices.
- Withstands transient voltage spikes and surges, ensuring circuit reliability.
- Complies with environmental standards with its lead-free construction.
Technical Specifications
The following specifications are typical. Refer to the datasheet for detailed parameters.
- Zener Voltage (VZ): Typically 15V
- Power Dissipation (PD): Typically 500mW
- Zener Test Current (IZT): Typically 5mA
- Operating Temperature Range: -65°C to +150°C
- Package Type: SOD-323
- Reverse Leakage Current (IR): Typically 0.5uA
The KDZ15EV-RTK/P is available in a SOD-323 surface mount package, making it suitable for automated assembly. Always consult the manufacturer's datasheet for detailed specifications, application notes, and handling precautions.