EN
  • EN
  • DE

KDZ33EV

Part No KDZ33EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192839-KDZ33EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ33EV CAD Model

Description

The KDZ33EV is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is designed to maintain a specific voltage across its terminals when the reverse voltage exceeds the Zener voltage (33V in this case). This property makes it ideal for voltage regulation, overvoltage protection, and signal clipping applications.

Applications:

  • Voltage Regulation: Maintains a stable voltage level in power supplies and electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Signal Clipping: Limits the amplitude of signals to prevent damage or distortion.
  • Reference Voltage: Provides a stable voltage reference point for other circuits.
  • Transient Voltage Suppression (TVS): Protects against transient voltage events.

Features:

  • Precise Zener Voltage: Provides accurate voltage regulation at the specified Zener voltage (33V).
  • Low Reverse Leakage Current: Minimizes current flow when the diode is in reverse bias mode.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive components.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Stable Voltage Output: Ensures consistent voltage levels in electronic systems.
  • Reliable Overvoltage Protection: Protects components from damage due to voltage transients.
  • Improved Signal Quality: Prevents signal distortion by clipping unwanted voltage peaks.
  • Compact Circuit Designs: Small package allows for miniaturization of electronic devices.
  • Enhanced System Reliability: Zener diode protects against overvoltage events, prolonging component life.

Additional Details:

The KDZ33EV is typically packaged in a small surface-mount package (e.g., SOD-323), making it suitable for automated assembly. Key electrical characteristics include the Zener voltage (VZ), Zener impedance (ZZ), reverse leakage current (IR), and forward voltage (VF). The power dissipation rating is another crucial parameter, specifying the maximum power the diode can safely dissipate. It's essential to consult the manufacturer's datasheet for comprehensive specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Proper thermal management is crucial to prevent overheating, which can affect performance and longevity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess