EN
  • EN
  • DE

KF3N40D

Part No KF3N40D
Manufacturer KEC
Catalog Misc Products
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 826770-KF3N40D
Supply and Demand Status Limited
Popularity Medium
Manufacturer KEC
Categories Uncategorized
Ultra Librarian 3D Model Ultra Librarian KF3N40D CAD Model

Description

The KF3N40D is a N-Channel MOSFET manufactured by KEC (Korea Electronics Co., Ltd). It's designed for power switching applications requiring efficient and reliable performance.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Ballasts
  • Power Inverters

Features:

  • N-Channel MOSFET
  • Low Gate Charge
  • Fast Switching Speed
  • High Voltage Capability
  • Through-Hole Package (typically TO-220)

Benefits:

  • Improved efficiency in power conversion due to reduced switching losses
  • Simplified thermal management due to lower operating temperatures
  • Enhanced system reliability due to robust design and high voltage rating
  • Compact design enables higher power density in applications
  • Cost-effective solution for power switching needs

Additional Details:

The KF3N40D typically features a Drain-Source Voltage (Vds) of 400V, making it suitable for applications operating from higher voltage rails. The continuous Drain Current (Id) is typically around 3A. Its low gate charge (Qg) value contributes to fast switching speeds and reduces the gate drive power requirements. It is commonly packaged in a TO-220 package, which allows for efficient heat dissipation when properly heatsinked.

The RDS(on) (Drain-Source On-Resistance) value is a key parameter indicating conduction losses; a lower RDS(on) results in less power dissipation as heat. The gate threshold voltage (Vgs(th)) is the voltage required to turn the MOSFET on. This MOSFET is designed to provide a reliable and cost-effective solution for various power switching applications. Proper thermal management is crucial to ensuring optimal performance and longevity, especially in high-power applications. Always consult the manufacturer's datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess