EN
  • EN
  • DE

KGT15N120NDH-U/P

Part No KGT15N120NDH-U/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067299-KGT15N120NDH-U/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KGT15N120NDH-U/P CAD Model

Description

The KGT15N120NDH-U/P is an IGBT (Insulated Gate Bipolar Transistor) manufactured by KEC. It is designed for high-voltage, high-current switching applications. This device combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop, making it suitable for power electronics systems requiring efficiency and reliability.

Applications:

  • Inverter Welding Machines
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems
  • Power Factor Correction (PFC) Circuits
  • Motor Control Drives

Features:

  • High Voltage: 1200V Collector-Emitter Voltage allows usage in high-voltage applications.
  • High Current: 15A Collector Current suitable for high-power applications.
  • Low Saturation Voltage: Reduces conduction losses and enhances efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • Gate-Controlled: Facilitates easy driving and control of the device.
  • Robust Design: Offers reliable performance under demanding conditions.

Benefits:

  • Enhanced Efficiency: Low saturation voltage and rapid switching minimize power losses.
  • Dependable Operation: Built to perform reliably in challenging environments.
  • Simplified Integration: Easy to incorporate into diverse power electronic designs.
  • Improved Thermal Management: Designed to dissipate heat effectively.
  • Cost-Effective: Delivers a strong balance of performance and value.

Additional Details:

The KGT15N120NDH-U/P features a low gate charge, enabling efficient switching performance. It meets relevant industry standards for safety and dependability. Its swift switching characteristics make it well-suited for high-frequency applications. This IGBT offers a robust solution for diverse power switching needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess