EN
  • EN
  • DE

KIA7805

Part No KIA7805
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 724305-KIA7805
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7805 CAD Model

Description

The KIA7805 is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator provides a fixed 5V output voltage and is commonly used in a wide range of electronic circuits to provide a stable and regulated power supply. It is known for its simplicity, reliability, and ease of use.

Applications

  • Power supplies: Used to provide a regulated 5V output in linear power supplies.
  • Microcontroller power: Powers microcontrollers and other digital logic circuits requiring a stable 5V supply.
  • Instrumentation circuits: Provides a regulated voltage for sensitive instrumentation circuits.
  • Battery chargers: Used in battery chargers to provide a regulated charging voltage.
  • General-purpose voltage regulation: Can be used in a variety of general-purpose voltage regulation applications.

Features

  • Fixed 5V output: Provides a stable and regulated 5V output voltage.
  • Overload protection: Includes built-in overload protection to prevent damage from excessive current draw.
  • Short circuit protection: Protects the regulator from damage in the event of a short circuit.
  • Thermal shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Simple to use: Requires only a few external components for operation.

Benefits

  • Stable output voltage: Provides a consistent and reliable 5V output voltage.
  • Protection against damage: Protects the regulator and the connected circuitry from overload, short circuit, and overheating.
  • Easy integration: Simple to incorporate into existing circuits.
  • Cost-effective: Provides a low-cost solution for voltage regulation.
  • Wide availability: Readily available from distributors worldwide.

Technical Specifications

The KIA7805 requires a DC input voltage higher than 5V to operate correctly. It has a specified maximum input voltage. The regulator provides a certain amount of output current. It typically requires input and output capacitors for stability. It has thermal resistance specifications that relate to the heatsinking required to keep it within its operating temperature range. Refer to the KEC datasheet for detailed specifications, including input voltage range, output voltage tolerance, output current capability, dropout voltage, thermal resistance, operating temperature range, and package dimensions. The datasheet will also provide information on recommended external components and application circuits.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess