EN
  • EN
  • DE

KIA7820API-U/PF

Part No KIA7820API-U/PF
Manufacturer KEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-220IS
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 724310-KIA7820API-U/PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7820API-U/PF CAD Model

Description

The KIA7820API-U/PF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable and fixed 20V output voltage from a higher input voltage. It's commonly used in various electronic devices to ensure a constant voltage supply for sensitive components.

Applications:

  • Power supplies
  • Voltage regulation for microcontrollers
  • Linear regulators for electronic circuits
  • Battery chargers
  • Instrumentation equipment

Features:

  • Fixed 20V output voltage: Provides a stable and precise voltage supply.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage.
  • Thermal overload protection: Shuts down the regulator if it overheats.
  • Safe operating area (SOA) protection: Ensures reliable operation under various load conditions.
  • High ripple rejection: Minimizes the impact of input voltage fluctuations.
  • TO-220 package: Allows for efficient heat dissipation.

Benefits:

  • Stable voltage supply: Ensures consistent performance of electronic circuits.
  • Protection against short circuits: Prevents damage to the regulator and connected components.
  • Overheating protection: Enhances the reliability of the regulator.
  • Easy to use: Requires minimal external components.
  • Cost-effective: Provides a reliable voltage regulation solution at a reasonable price.

Additional Details:

The KIA7820API-U/PF requires only a few external components to function, typically including input and output capacitors for stability. The input voltage should be higher than the output voltage by at least a few volts to ensure proper regulation. The regulator incorporates several protection features, including short-circuit current limiting, thermal overload protection, and safe operating area protection. These features help to prevent damage to the regulator and the connected load in the event of a fault condition.

The TO-220 package allows for efficient heat dissipation, enabling the regulator to handle higher currents. A heat sink may be required in applications where the power dissipation is high. The datasheet provides detailed information on the maximum input voltage, output current, and thermal resistance. Proper layout and thermal management are essential for optimal performance. The KIA7820API-U/PF is a reliable and easy-to-use voltage regulator that provides a stable 20V output voltage for a wide range of electronic applications. Always refer to the KEC datasheet for detailed electrical characteristics and application guidelines.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1653 $50.4165
740+ $0.1356 $100.3440
1,145+ $0.1314 $150.4530
1,575+ $0.1272 $200.3400
2,035+ $0.1229 $250.1015
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,169 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess