The KIA7824AP is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a stable 24V output voltage for various electronic applications. It incorporates internal current limiting, thermal shutdown, and safe operating area protection, making it a robust and reliable solution for voltage regulation.
Applications
- Power supplies for high-voltage operational amplifiers
- Voltage regulation in industrial automation equipment
- Powering sensors and transducers requiring 24V
- Battery charging circuits for 24V batteries
- General-purpose 24V power supplies
Features
- Fixed 24V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- High ripple rejection, minimizing output noise
Benefits
- Provides a stable and reliable 24V power supply
- Protects against short circuits and thermal overloads, enhancing system reliability
- Simple to use with minimal external components required
- Reduces ripple and noise in the power supply, improving circuit performance
- Cost-effective voltage regulation solution for 24V applications
The KIA7824AP can accept input voltages up to 40V and provides a regulated 24V output. The built-in protection features, including short-circuit current limiting and thermal overload protection, ensure safe operation under fault conditions. The high ripple rejection minimizes the impact of input voltage fluctuations, resulting in a cleaner and more stable output. Proper heatsinking may be required depending on the load current to prevent overheating. This regulator is designed to provide a cost-effective and reliable 24V regulated power supply.
For detailed specifications, including input voltage range, output current ratings, thermal resistance, and package dimensions, refer to the official KEC datasheet for the KIA7824AP. Adherence to the recommended operating conditions is essential for ensuring optimal performance and maximizing the lifespan of the voltage regulator.