EN
  • EN
  • DE

KIA78L09-RTF/P

Part No KIA78L09-RTF/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-89
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 724315-KIA78L09-RTF/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78L09-RTF/P CAD Model

Description

The KIA78L09-RTF/P is a 3-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 9V output voltage with a maximum output current of 100mA. This regulator is commonly used in various electronic circuits to provide a regulated voltage supply for sensitive components.

Applications:

  • Microcontroller Power Supply: Regulates the voltage for microcontrollers.
  • Sensor Power Supply: Provides a stable voltage for sensors.
  • Logic Circuit Power Supply: Regulates the voltage for logic gates and other digital circuits.
  • Battery-Powered Devices: Provides a regulated voltage from a battery source.
  • General-Purpose Voltage Regulation: Used in various electronic circuits requiring a stable 9V supply.

Features:

  • Fixed Output Voltage: Provides a stable 9V output voltage.
  • Low Dropout Voltage: Operates with a small input-output voltage differential.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Stable Voltage Supply: Provides a stable and accurate 9V output voltage.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overheating.
  • Simplified Design: Requires minimal external components.
  • Compact Designs: Small package size allows for miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details:

The KIA78L09-RTF/P typically requires minimal external components for operation, such as input and output capacitors for stability. It is commonly available in a TO-92 or similar through-hole package, or a SOT-89 surface mount package. This voltage regulator is designed to provide efficient and reliable performance in various applications. It is essential to consult the datasheet for detailed specifications, including maximum input voltage, output current, and operating temperature range. Proper heat sinking may be required for high-power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess