EN
  • EN
  • DE

KIA78R09PI-U/P

Part No KIA78R09PI-U/P
Manufacturer KEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-220IS-4
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 746549-KIA78R09PI-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78R09PI-U/P CAD Model

Description

The KIA78R09PI-U/P is a 9V fixed output, low dropout (LDO) voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated 9V output voltage from a higher input voltage, with a low dropout voltage to maintain regulation even when the input voltage is close to the output voltage.

Applications:

  • Microcontroller Power Supplies: Providing a stable 9V supply for microcontrollers and related circuitry.
  • Sensor Power Supplies: Regulating the voltage for sensors requiring a 9V supply.
  • Industrial Control Systems: Used in industrial automation equipment for stable voltage regulation.
  • Consumer Electronics: Powering various components in consumer electronic devices.
  • Powering Relay Circuits: Providing the necessary voltage for relay operation.

Features:

  • Fixed 9V Output: Provides a stable and regulated 9V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a low input-output voltage differential.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage in high-power applications.
  • Short Circuit Protection: Provides protection against short circuits at the output.
  • Compact Package: Typically available in a compact package for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Provides a consistent and accurate 9V output, improving the performance and stability of powered devices.
  • Enhanced System Reliability: Overcurrent, thermal shutdown, and short circuit protection ensure robust and reliable operation.
  • Simplified System Design: Integrated protection features reduce the need for external components, simplifying the design process.
  • Efficient Power Conversion: Low dropout voltage improves power efficiency, especially when the input voltage is close to the output voltage.

Additional Details:

The KIA78R09PI-U/P typically requires minimal external components for operation, such as input and output capacitors for stability. It is important to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, dropout voltage characteristics, and thermal characteristics. The datasheet also provides guidance on selecting appropriate external components and designing the power supply circuit.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2206 $50.7380
555+ $0.1810 $100.4550
860+ $0.1753 $150.7580
1,180+ $0.1697 $200.2460
1,525+ $0.1640 $250.1000
2,040+ $0.1471 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,020 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess