EN
  • EN
  • DE

KIA78R10PI

Part No KIA78R10PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193065-KIA78R10PI
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78R10PI CAD Model

Description

The KIA78R10PI is a low dropout (LDO) voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 1.0V output voltage with a low dropout voltage, which means it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered applications and systems where minimizing power loss is essential.

Applications

  • Power supplies for low-voltage microprocessors and microcontrollers
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Portable electronic equipment
  • Voltage regulation in systems requiring high efficiency

Features

  • Fixed 1.0V output voltage
  • Low dropout voltage
  • Internal short-circuit current limiting
  • Thermal overload protection
  • High ripple rejection
  • Enable/Disable control

Benefits

  • Provides a stable and reliable 1.0V power supply even with low input voltages
  • Improves battery life in portable devices due to low dropout voltage and high efficiency
  • Protects against short circuits and overloads, enhancing system reliability
  • Simple to use with minimal external components required
  • Reduces ripple and noise in the power supply, improving circuit performance
  • Enable/Disable function allows for power saving in standby mode

The KIA78R10PI features a low dropout voltage, which allows it to operate efficiently even when the input voltage is close to the output voltage. It has built-in protection mechanisms, including short-circuit current limiting and thermal overload protection, ensuring safe operation under fault conditions. The high ripple rejection minimizes the effect of input voltage variations, resulting in a cleaner and more stable output voltage. The Enable/Disable control allows for power saving when the device is not needed. It is ideal for powering low-voltage digital circuits, microprocessors, and other components in portable and battery-powered applications. A heatsink may be required, depending on the input voltage and output current. The KIA78R10PI is a suitable choice when efficiency and stable voltage regulation are necessary.

For detailed specifications, including input voltage range, output current capabilities, thermal resistance, dropout voltage characteristics, and package dimensions, refer to the official KEC datasheet for the KIA78R10PI. Adherence to the recommended operating conditions is essential for ensuring optimal performance and maximizing the lifespan of the voltage regulator.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess