EN
  • EN
  • DE

TL4242DRJR-P

Part No TL4242DRJR-P
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TL4242 ADJUSTABLE LED DRIVER / LED Driver IC Output Dimming
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TL4242
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1170788-TL4242DRJR-P
Ultra Librarian 3D Model Ultra Librarian TL4242DRJR-P CAD Model

Description

The TL4242DRJR-P is a highly integrated, high-performance adjustable precision current source from Texas Instruments (TI), designed to meet a wide range of power management requirements with precision and efficiency. This advanced semiconductor device is ideal for driving high-brightness LEDs and can be used in various applications including automotive systems, industrial lighting, and general illumination products.

Key Features

  • Adjustable Output Current: The device allows for an adjustable output current range, providing flexibility in controlling the brightness of LEDs or the power delivered to other load types.
  • High Efficiency: With its precise current regulation, the TL4242DRJR-P ensures efficient power usage, which is critical for battery-operated devices and energy-saving applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the load from damage due to excessive heat, enhancing the product's reliability and lifespan.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supplies and making it versatile for different electrical environments.

Applications

The TL4242DRJR-P's robust design and adaptable nature make it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive lighting systems, including headlights, tail lights, and interior illumination.
  • Architectural and street lighting, where consistent and reliable light output is necessary.
  • Portable and emergency lighting, benefiting from the device's power efficiency and thermal protection.

Quality and Support

Texas Instruments is known for its commitment to quality and the TL4242DRJR-P is no exception. Customers can expect robust performance and dependable operation. TI provides comprehensive technical support and documentation, making integration and application of the TL4242DRJR-P as seamless as possible.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess