EN
  • EN
  • DE

KMB6D0DN30QA

Part No KMB6D0DN30QA
Manufacturer KEC
Description Dual N-Ch Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193283-KMB6D0DN30QA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMB6D0DN30QA CAD Model

Description

The KMB6D0DN30QA is a power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). This device is designed for high-efficiency switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems
  • LED Lighting

Features:

  • Low On-Resistance (RDS(on))
  • High Avalanche Energy
  • Fast Switching Speed
  • Low Gate Charge
  • RoHS Compliant
  • Lead Free

Benefits:

  • Reduced power losses due to low on-resistance, improving efficiency.
  • Robust performance under avalanche conditions, enhancing reliability.
  • Efficient switching performance, suitable for high-frequency applications.
  • Simplified gate drive requirements due to low gate charge.
  • Environmentally friendly due to RoHS compliance and lead-free construction.

Additional Details:

The KMB6D0DN30QA MOSFET is characterized by its low on-resistance, which minimizes conduction losses and improves the overall efficiency of the circuit. The high avalanche energy rating allows the device to withstand high-energy transients without failure. The fast switching speed enables efficient operation in high-frequency applications. The low gate charge simplifies the gate drive requirements and reduces switching losses. This MOSFET is commonly used in power supplies to regulate voltage and current levels. It is also used in DC-DC converters to convert one voltage level to another. In motor control circuits, it is used to switch the current to the motor windings. The device is RoHS compliant and lead-free, making it environmentally friendly. It is typically available in a surface mount package, which saves board space and facilitates automated assembly.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess