EN
  • EN
  • DE

KTC3229-UP

Part No KTC3229-UP
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994467-KTC3229-UP
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC3229-UP CAD Model

Description

The KTC3229-UP is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for various applications, including switching and amplification. The 'UP' suffix likely denotes a specific packaging type or a particular electrical characteristic.

Applications

  • Switching applications: Suitable for use as a switch in a variety of electronic circuits.
  • Amplification stages: Used to amplify small signals in various electronic devices.
  • Oscillator circuits: Can be used in the design of oscillator circuits.
  • Driver stages: Used as a driver to control other components or circuits.
  • General-purpose applications: Suitable for a wide range of general-purpose electronic applications.

Features

  • NPN Polarity: Common NPN configuration for easy integration into circuits.
  • Epitaxial Planar Structure: Provides reliable performance and stability.
  • High Collector Current (Ic): Allows for handling moderate current levels.
  • Low Saturation Voltage: Ensures efficient switching with minimal power dissipation.
  • High Transition Frequency: Suitable for use in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, adhering to regulations restricting hazardous substances.

Benefits

  • Versatile Usage: Suitable for a wide range of general-purpose applications.
  • Efficient Switching: Low saturation voltage for minimal power loss.
  • Stable Performance: Epitaxial planar structure ensures consistent operation.
  • Compact Size: Allows for use in compact electronic designs.
  • Reliable: Designed for long-term operational reliability.

Additional Details

The KTC3229-UP is commonly available in a small signal package, such as SOT-23 or similar. Key parameters include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), and current gain (hFE). These values should be consulted in the datasheet for accurate design considerations. The 'UP' suffix likely indicates a particular packaging or electrical characteristic, which should be verified with the official datasheet. Typical applications include consumer electronics, industrial control systems, and other electronic devices requiring reliable switching and amplification. Ensuring the transistor operates within its specified voltage, current, and power limits is crucial for maintaining reliable performance and preventing damage.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess