EN
  • EN
  • DE

TI75179B

Part No TI75179B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030146-TI75179B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TI75179B CAD Model

Description

TI75179B - Differential Bus Transceiver

The TI75179B from Texas Instruments is a monolithic differential bus transceiver designed for bidirectional data communication on multipoint bus-transmission lines. It is optimized for balanced and controlled impedance lines and meets or exceeds the requirements of ANSI Standards TIA/EIA-422-B and RS-485 and ITU Recommendations V.11 and X.27.

This integrated circuit is designed for bidirectional data communication on multi-point bus-transmission lines. It is suitable for applications that require high speed, robust data transmission, and it can be used in various industrial, commercial, and telecommunication systems.

Key Features:

  • High-Speed Operation: The TI75179B can operate at speeds up to 10 Mbps, making it suitable for high-speed data transmission requirements.
  • Wide Range of Supply Voltages: The device is compatible with a wide range of supply voltages from 4.75V to 5.25V, providing flexibility in system design.
  • Low Power Consumption: It features low power consumption, which is essential for energy-efficient designs.
  • Differential Output and Inputs: The differential nature of the outputs and inputs allows for increased noise immunity and robust data transmission over long cable runs.
  • Thermal Shutdown Protection: The TI75179B includes thermal shutdown protection to prevent damage from overheating.
  • Fail-Safe Design: The device ensures a fail-safe condition for the receiver output, guaranteeing a high output state when the inputs are left open, shorted, or idle.

The TI75179B is available in multiple package options, including the standard DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), making it versatile for different types of PCB layouts and space constraints.

Its robust design and advanced features make the TI75179B an excellent choice for reliable data communication in harsh industrial environments and critical applications where data integrity and device performance are paramount.

You May Also Be Interested in

Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess