EN
  • EN
  • DE

KTC3551T

Part No KTC3551T
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193971-KTC3551T
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC3551T CAD Model

Description

The KTC3551T is a NPN silicon transistor manufactured by KEC. It's designed for amplifier and high-speed switching applications. This transistor offers a good balance of voltage, current, and switching speed, making it suitable for various electronic circuits.

Applications

  • Amplifier circuits
  • High-speed switching applications
  • Oscillator circuits
  • Driver stages
  • General-purpose switching

Features

  • NPN Silicon Transistor
  • High Collector Current (IC = 0.5A)
  • High Collector-Emitter Voltage (VCEO = 80V)
  • Low Saturation Voltage
  • High Transition Frequency (fT)

Benefits

  • Suitable for amplifier and switching applications
  • Provides good amplification characteristics
  • Enables efficient high-speed switching
  • Contributes to stable circuit performance
  • Easy to implement in various designs

Additional Details

The KTC3551T transistor features a collector-base voltage (VCBO) of 80V, a collector-emitter voltage (VCEO) of 80V, and an emitter-base voltage (VEBO) of 6V. The collector current (IC) is rated at 0.5A, and the collector power dissipation (PC) is 0.6W. It is typically housed in a TO-92 package. The high transition frequency allows it to be used in high-frequency applications, while the low saturation voltage ensures efficient switching performance with minimal power loss. This transistor is commonly used in consumer electronics, industrial equipment, and various other electronic devices where amplification and switching are required. The KTC3551T provides a reliable and cost-effective solution for circuit designers seeking a versatile NPN transistor.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,000+ $0.0289 $57.8000
5,000+ $0.0231 $115.5000
7,500+ $0.0231 $173.2500
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess