The KTC4379-Y-RTF is a high-performance NPN Epitaxial Planar Transistor manufactured by KEC. It is designed for use in high-frequency amplifier and oscillator applications. The 'Y' suffix typically indicates specific gain characteristics, and 'RTF' refers to the packaging or tape & reel format.
Applications
- High-frequency amplifiers
- Oscillators
- Mixer circuits
- RF front-end circuits
- Portable communication devices
Features
- High transition frequency (fT)
- Low noise figure
- High gain
- Small signal amplification
- Surface mount package (SOT-343 or similar)
- RoHS compliant
Benefits
- Excellent performance in high-frequency applications
- Improved signal clarity due to low noise figure
- Enhanced signal amplification with high gain
- Suitable for small signal circuits
- Easy to assemble on PCBs with surface mount package
- Environmentally friendly due to RoHS compliance
- Optimal for portable devices due to its small size
Technical Specifications
The KTC4379-Y-RTF is an NPN silicon epitaxial planar transistor. It has a high transition frequency (fT), making it suitable for RF and microwave applications. The low noise figure ensures clean signal amplification. The transistor is housed in a small surface mount package for compact designs. The 'Y' suffix suggests a specific hFE (DC current gain) range. This transistor is designed for low-power, high-frequency applications.
The transistor's characteristics are optimized for high-frequency performance, making it an ideal choice for demanding communication systems and RF circuits.