EN
  • EN
  • DE

P15C3257Q

Part No P15C3257Q
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004966-P15C3257Q
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P15C3257Q CAD Model

Description

The P15C3257Q is a Quad SPDT (Single-Pole Double-Throw) analog switch manufactured by Pericom (now Diodes Incorporated). It's designed for switching analog or digital signals in a variety of applications.

Applications:

  • Signal Routing: Used to route signals between different circuits or devices.
  • Analog Multiplexing: Enables multiplexing of multiple analog signals into a single channel.
  • Data Acquisition Systems: Switching between different sensor inputs in data acquisition systems.
  • Audio Switching: Switching between different audio sources or outputs.
  • Video Switching: Routing video signals in display systems.

Features:

  • Quad SPDT Configuration: Contains four independent SPDT switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation when the switch is closed.
  • High Off-Isolation: Provides excellent isolation between the input and output when the switch is open.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Power Consumption: Designed to minimize power consumption.

Benefits:

  • Flexible Signal Routing: Allows for flexible and efficient signal routing.
  • Minimal Signal Distortion: Low on-resistance minimizes signal distortion.
  • Reduced Crosstalk: High off-isolation reduces crosstalk between channels.
  • Versatile Application: Suitable for a wide range of analog and digital switching applications.
  • Compact Design: Four switches in a single package save board space.

Additional Details:

The P15C3257Q is controlled by digital control inputs, which determine the state of each switch (ON or OFF). The supply voltage is typically in the range of 3.3V to 5V. The on-resistance is typically a few ohms or less. The off-isolation is typically several tens of decibels or more. Refer to the Diodes Incorporated datasheet for detailed specifications, including on-resistance, off-isolation, bandwidth, and control voltage requirements. Proper decoupling is essential for stable operation. It's crucial to stay within the specified voltage and current limits to avoid damaging the device.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess