The MC13027DWR2 is a low-power 2.4 GHz transceiver IC manufactured by NXP Semiconductors (formerly Freescale). It is designed for applications requiring wireless connectivity in a cost-effective and power-efficient manner. This transceiver is commonly used in wireless sensor networks, remote control systems, and other short-range communication devices.
Applications
- Wireless sensor networks
- Remote control systems
- Home automation
- Industrial control
- Wireless toys and games
Features
- 2.4 GHz ISM band operation
- Low power consumption
- GFSK modulation
- Programmable data rates
- SPI interface
- Integrated antenna matching network
Benefits
- Long battery life in wireless applications
- Cost-effective wireless connectivity
- Simplified system design
- Flexible data rate options
- Easy integration with microcontrollers
- Reduced external component count
Additional Details
The MC13027DWR2 is a low-power 2.4 GHz transceiver that provides a flexible and cost-effective solution for wireless connectivity. It operates in the 2.4 GHz ISM band and supports GFSK modulation. The transceiver's low power consumption ensures long battery life in battery-powered applications. It features programmable data rates, allowing for optimization of communication range and data throughput. An SPI interface simplifies communication with a host microcontroller. It includes an integrated antenna matching network, reducing the need for external components. The operating voltage ranges from 1.9V to 3.6V. It also supports both transmit and receive modes. It's receiver sensitivity is typically -90dBm. It operates in a temperature range of -40°C to +85°C. The device is provided in a small SOIC package.