EN
  • EN
  • DE

AR50-10E

Part No AR50-10E
Manufacturer SMC Diode Solutions
Catalog OEM Parts (A - B)
Description Smc Ar Mass Pro Regulator, Modular
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964163-AR50-10E
Categories OEM Parts(A-B)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR50-10E CAD Model

Description

The AR50-10E is a discrete rectifier diode manufactured by SMC Diode Solutions. It is designed for use in various power rectification applications, providing efficient conversion of AC to DC voltage. The diode is characterized by its high surge current capability and low forward voltage drop.

Applications

  • Power Supplies: Used in power supplies for electronic devices, providing AC-to-DC conversion.
  • Inverters: Rectification in inverter circuits for converting DC to AC power.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to protect transistors and other components.
  • Battery Chargers: Rectifying AC voltage in battery charging circuits.
  • Motor Drives: Used in motor drives for converting AC to DC for motor control.
  • Renewable Energy Systems: In solar inverters and wind turbine converters for power rectification.

Features

  • High Surge Current Capability: Withstands high surge currents, providing robust performance during transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for high reliability and long operational life.
  • Standard Package: Available in a standard package for easy integration into circuit designs.
  • High Junction Temperature: Operates reliably at high junction temperatures.

Benefits

  • Efficient Rectification: Provides efficient AC-to-DC conversion, improving overall system efficiency.
  • Robust Protection: High surge current capability protects the diode and other circuit components from transient events.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss, improving energy efficiency.
  • Long Operational Life: Designed for high reliability and long operational life, reducing maintenance costs.
  • Easy Integration: Standard package simplifies integration into existing and new circuit designs.

Additional Details

The AR50-10E typically has a maximum repetitive reverse voltage (VRRM) of 1000V and a forward current (IF) of 5.0A. Detailed specifications and application notes should be consulted in the manufacturer's datasheet to ensure proper performance and adherence to safety guidelines. It is designed to handle a significant surge current, making it suitable for applications where transient voltage spikes are expected.

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess