EN
  • EN
  • DE

MBRD5U200D-RTF

Part No MBRD5U200D-RTF
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 732460-MBRD5U200D-RTF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRD5U200D-RTF CAD Model

Description

The MBRD5U200D-RTF is a Schottky Barrier Rectifier diode manufactured by KEC. This device is designed for high-efficiency rectification and fast switching applications. It features a low forward voltage drop and a high surge current capability, making it suitable for various power management and protection circuits.

Applications

  • DC-DC Converters
  • Switching Mode Power Supplies (SMPS)
  • Reverse Polarity Protection
  • Free-wheeling Diode in inductive loads
  • Solar Power Systems

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher overall efficiency in power conversion applications.
  • Enhanced Reliability: The high surge current capability protects the circuit from damage due to voltage transients and surges.
  • Compact Design: The SMD package allows for smaller and more compact circuit designs.
  • Reduced Heat Dissipation: Lower forward voltage drop leads to reduced heat generation, simplifying thermal management.
  • Extended Lifespan: Robust design and high-quality materials contribute to a longer operational life.

Technical Specifications

The MBRD5U200D-RTF has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 5A. The typical forward voltage is around 0.7V at 5A. It is typically packaged in a DPAK/TO-252 package. The operating junction temperature ranges from -65°C to +175°C. This diode is designed to provide efficient and reliable performance in demanding power applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess