EN
  • EN
  • DE

C1825X103KZRAC7800

Part No C1825X103KZRAC7800
Manufacturer Kemet
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
RoHS State Request Verification
Win Source Part Number 758576-C1825X103KZRAC7800
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1825X103KZRAC7800 CAD Model

Description

The C1825X103KZRAC7800 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet, a leading global supplier of electronic components. This capacitor is designed for a wide range of applications requiring stable and reliable capacitance, and it is known for its high performance and robust construction.

Applications

  • Bypass Capacitors: Used in power supplies and digital circuits to filter out noise and provide a stable voltage source.
  • Decoupling Capacitors: Employed in electronic circuits to reduce unwanted signal coupling and improve signal integrity.
  • Filtering Circuits: Used in audio circuits and signal processing applications to filter out unwanted frequencies.
  • Timing Circuits: Found in oscillator circuits and timing applications where precise capacitance is required.
  • Snubber Circuits: Used in power electronic circuits to suppress voltage transients and protect components.

Features

  • High Capacitance Value: Offers a relatively high capacitance value for its size.
  • Stable Performance: Provides stable performance over a wide range of temperatures and voltages.
  • Low ESR: Features low equivalent series resistance (ESR), reducing power dissipation and improving efficiency.
  • High Ripple Current Capability: Capable of handling high ripple currents, making it suitable for power applications.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.
  • SMD Package: Available in a surface-mount device (SMD) package for easy and efficient assembly.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR enhance circuit performance and efficiency.
  • Enhanced Reliability: Robust construction and reliable performance reduce the risk of circuit failures.
  • Versatile Application: Suitable for a wide range of applications, providing design flexibility.
  • Simplified Assembly: SMD package simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the component is environmentally safe.

Additional Details

The C1825X103KZRAC7800 capacitor is typically characterized by its capacitance value, voltage rating, and temperature coefficient. Detailed technical specifications, including capacitance tolerance, dissipation factor, and insulation resistance, can be found in the product datasheet provided by Kemet. The capacitor is designed to operate within a specified temperature range, ensuring reliable performance in different environments. It is commonly used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess